UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty
| Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MSORS55-7S |
| Product Name | Medical Grade External Power Supply |
| Type | DC Power Supply; AC / DC Adapter; Medical Power Supply |
| Technology | Switching Power Supply; 90 - 264 VAC |
| Applications | Instrumentation |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 7.0 volts |