Porex Low Dielectric Porous Material POREX®

Description
High-frequency applications, such as antennae systems, require low energy absorption. Trusted by manufacturers around the world, our low dielectric materials:•Ensure purity and manufacturability-PO REX Virtek™ PTFE is pure PTFE and does not require a backing or support scrim like expanded PTFE. This allows for assembly via heat or vibrational welding.•Deliver low dielectric constants-Offer constants as low as 1.4.•Surface structure allows printing or plating of metals.•Improve device effectiveness-Materi al can be made into two and three-dimensions shapes from a variety of substrates, plus the ability to trap functional additives or catalysts within the pore structure.
Datasheet
Description
High-frequency applications, such as antennae systems, require low energy absorption. Trusted by manufacturers around the world, our low dielectric materials:•Ensure purity and manufacturability-PO REX Virtek™ PTFE is pure PTFE and does not require a backing or support scrim like expanded PTFE. This allows for assembly via heat or vibrational welding.•Deliver low dielectric constants-Offer constants as low as 1.4.•Surface structure allows printing or plating of metals.•Improve device effectiveness-Materi al can be made into two and three-dimensions shapes from a variety of substrates, plus the ability to trap functional additives or catalysts within the pore structure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Dielectric Porous Material - POREX® - Porex
Fairburn, GA, United States
Low Dielectric Porous Material
POREX®
Low Dielectric Porous Material POREX®
High-frequency applications, such as antennae systems, require low energy absorption. Trusted by manufacturers around the world, our low dielectric materials:•Ensure purity and manufacturability-PO REX Virtek™ PTFE is pure PTFE and does not require a backing or support scrim like expanded PTFE. This allows for assembly via heat or vibrational welding.•Deliver low dielectric constants-Offer constants as low as 1.4.•Surface structure allows printing or plating of metals.•Improve device effectiveness-Materi al can be made into two and three-dimensions shapes from a variety of substrates, plus the ability to trap functional additives or catalysts within the pore structure.

High-frequency applications, such as antennae systems, require low energy absorption. Trusted by manufacturers around the world, our low dielectric materials:•Ensure purity and manufacturability-POREX Virtek™ PTFE is pure PTFE and does not require a backing or support scrim like expanded PTFE. This allows for assembly via heat or vibrational welding.•Deliver low dielectric constants-Offer constants as low as 1.4.•Surface structure allows printing or plating of metals.•Improve device effectiveness-Material can be made into two and three-dimensions shapes from a variety of substrates, plus the ability to trap functional additives or catalysts within the pore structure.

Supplier's Site Datasheet
Custom Sintered Porous Plastic Protective Venting - POREX® - Porex
Fairburn, GA, United States
Custom Sintered Porous Plastic Protective Venting
POREX®
Custom Sintered Porous Plastic Protective Venting POREX®
Porous plastic and fiber media are used extensively in numerous protective venting applications ranging from medical devices to industrial systems. Porous plastic protective vents offer distinct advantages over mechanical vents or physical openings since dust and moisture can be kept out, and there are no moving parts which can stick or only work in one direction. Manufacturers can choose from venting solutions customized by configuration, pore size, air flow rate, adhesion level, and material, as well as standard venting solutions across various materials. Porex can also add functionality to vents; for example, a self-sealing or color change can occur if the vent encounters moisture. If the application is complex, our development team can assist you in determining the most efficient way to meet your venting requirements.

Porous plastic and fiber media are used extensively in numerous protective venting applications ranging from medical devices to industrial systems. Porous plastic protective vents offer distinct advantages over mechanical vents or physical openings since dust and moisture can be kept out, and there are no moving parts which can stick or only work in one direction. Manufacturers can choose from venting solutions customized by configuration, pore size, air flow rate, adhesion level, and material, as well as standard venting solutions across various materials. Porex can also add functionality to vents; for example, a self-sealing or color change can occur if the vent encounters moisture. If the application is complex, our development team can assist you in determining the most efficient way to meet your venting requirements.

Supplier's Site
Custom Porous Plastic Wicking Material - POREX® - Porex
Fairburn, GA, United States
Custom Porous Plastic Wicking Material
POREX®
Custom Porous Plastic Wicking Material POREX®
Porex has been designing and developing fluid transfer - or wicking - systems utilizing porous plastic materials for over 50 years. In addition to our material science and component design expertise, we offer a wide variety of base material options - from thermoplastic polymers to synthetic fibers. POREX® wicking solutions are designed with open-cell pore structures that control liquid volume capacity and fluid transfer rates, and our experts have the ability to alter the surface energy of the materials to further enhance media capillarity. Our products are custom engineered to optimize fluid transfer based on specific end-use product requirements.

Porex has been designing and developing fluid transfer - or wicking - systems utilizing porous plastic materials for over 50 years. In addition to our material science and component design expertise, we offer a wide variety of base material options - from thermoplastic polymers to synthetic fibers. POREX® wicking solutions are designed with open-cell pore structures that control liquid volume capacity and fluid transfer rates, and our experts have the ability to alter the surface energy of the materials to further enhance media capillarity. Our products are custom engineered to optimize fluid transfer based on specific end-use product requirements.

Supplier's Site
Custom Sintered Porous Plastic Diffusion Material - POREX® - Porex
Fairburn, GA, United States
Custom Sintered Porous Plastic Diffusion Material
POREX®
Custom Sintered Porous Plastic Diffusion Material POREX®
Porex has a long history of designing and manufacturing porous plastic and porous fiber solutions utilized in a variety of sparging and diffusion applications in both industrial and consumer markets and bioscience. Utilizing our material science and design expertise, POREX® products are designed so that the diffusion media - which are comprised of omni-directional matrices - yield a consistent, evenly distributed vapor release. Our diffusion and sparging products are custom engineered for manufacturers to meet specific end-use performance requirements with the industry standard in performance, durability, and design flexibility.

Porex has a long history of designing and manufacturing porous plastic and porous fiber solutions utilized in a variety of sparging and diffusion applications in both industrial and consumer markets and bioscience. Utilizing our material science and design expertise, POREX® products are designed so that the diffusion media - which are comprised of omni-directional matrices - yield a consistent, evenly distributed vapor release. Our diffusion and sparging products are custom engineered for manufacturers to meet specific end-use performance requirements with the industry standard in performance, durability, and design flexibility.

Supplier's Site
Bonded Fiber Filtration Material - POREX® - Porex
Fairburn, GA, United States
Bonded Fiber Filtration Material
POREX®
Bonded Fiber Filtration Material POREX®
Porex offers material expertise in bonded fiber media. Our production methods utilize synthetic fiber binding processes to produce parts cost-effectively and with a wide assortment of extruded profile geometries. A blend of polymeric fibers bonded together for ideal fluid handling capillary structures. Materials include polyester, polyolefins, nylon, cellulosic, acetate and other fibers. Porex has extensive experience with numerous fiber material combinations used to satisfy a wide range of fluid transfer product requirements for medical, industrial, and consumer markets. The material is carefully selected based on customer criteria.

Porex offers material expertise in bonded fiber media. Our production methods utilize synthetic fiber binding processes to produce parts cost-effectively and with a wide assortment of extruded profile geometries. A blend of polymeric fibers bonded together for ideal fluid handling capillary structures. Materials include polyester, polyolefins, nylon, cellulosic, acetate and other fibers. Porex has extensive experience with numerous fiber material combinations used to satisfy a wide range of fluid transfer product requirements for medical, industrial, and consumer markets. The material is carefully selected based on customer criteria.

Supplier's Site
Electronics Venting Material - POREX® - Porex
Fairburn, GA, United States
Electronics Venting Material
POREX®
Electronics Venting Material POREX®
Custom porous solutions that enable the escape of fumes, steam, liquid or gas from an enclosed environment.  Ventin g processes are critical to the proper function of both high-tech, and low-tech devices that are used everyday. Whether to relieve pressure, allow for cooling, or protect contents from the external environment, vents allow for proper functioning and maximized lifespan for electronics and other sealed or closed systems. Porous plastic and fiber media are used extensively in numerous venting applications ranging from medical devices to industrial systems. Porous plastics offer distinct advantages over mechanical vents or physical openings. Manufacturers can choose from venting solutions customized by configuration, pore size, air flow rate, adhesion level, and material, as well as standard venting solutions across various materials. Porex can also add functionality to vents; for example, a self-sealing or color change can occur if the vent encounters moisture. If the application is complex, our development team can assist you in determining the most efficient way to meet your venting requirements.

Custom porous solutions that enable the escape of fumes, steam, liquid or gas from an enclosed environment.  Venting processes are critical to the proper function of both high-tech, and low-tech devices that are used everyday. Whether to relieve pressure, allow for cooling, or protect contents from the external environment, vents allow for proper functioning and maximized lifespan for electronics and other sealed or closed systems. Porous plastic and fiber media are used extensively in numerous venting applications ranging from medical devices to industrial systems. Porous plastics offer distinct advantages over mechanical vents or physical openings. Manufacturers can choose from venting solutions customized by configuration, pore size, air flow rate, adhesion level, and material, as well as standard venting solutions across various materials. Porex can also add functionality to vents; for example, a self-sealing or color change can occur if the vent encounters moisture. If the application is complex, our development team can assist you in determining the most efficient way to meet your venting requirements.

Supplier's Site
Fluidizing Sheets - POREX® - Porex
Fairburn, GA, United States
Fluidizing Sheets
POREX®
Fluidizing Sheets POREX®
POREX® fluidizing sheets help provide a uniform and evenly distributed air supply stream in systems in which powder should flow like water. With our special molding process, fluidizing sheets are developed with consistent pore sizes and airflow characteristics. Fluidizing sheet quality and performance is carefully checked using specially designed test devices and procedures, which ensures confidence with every use. Engineered porous sheets maximize the efficiency of powder-coating systems. Special molding process establishes evenly distributed pore sizes and airflow properties. Features consistent pore structure evenly distributes air stream, strong and rigid for maximum service life and effectiveness. Materials Offered include advanced porous materials of PE and PP.

POREX® fluidizing sheets help provide a uniform and evenly distributed air supply stream in systems in which powder should flow like water. With our special molding process, fluidizing sheets are developed with consistent pore sizes and airflow characteristics. Fluidizing sheet quality and performance is carefully checked using specially designed test devices and procedures, which ensures confidence with every use. Engineered porous sheets maximize the efficiency of powder-coating systems. Special molding process establishes evenly distributed pore sizes and airflow properties. Features consistent pore structure evenly distributes air stream, strong and rigid for maximum service life and effectiveness. Materials Offered include advanced porous materials of PE and PP.

Supplier's Site
Porous Materials for Vacuum Components - POREX® - Porex
Fairburn, GA, United States
Porous Materials for Vacuum Components
POREX®
Porous Materials for Vacuum Components POREX®
Manufacturers around the world trust our porous materials to deliver excellent performance when used as vacuum components. Anti-static additives can also be introduced for applications that require conductivity.•Ensure purity-Material is backed by the Certified Pure POREX™ program of independent laboratory testing of leachables, extractables and interfering substances.•Deliver precise flow rates and tolerances-Engineere d for tight pore size and volume control.•Improve device effectiveness-Design is customizable per application and can incorporate anti-static properties.

Manufacturers around the world trust our porous materials to deliver excellent performance when used as vacuum components. Anti-static additives can also be introduced for applications that require conductivity.•Ensure purity-Material is backed by the Certified Pure POREX™ program of independent laboratory testing of leachables, extractables and interfering substances.•Deliver precise flow rates and tolerances-Engineered for tight pore size and volume control.•Improve device effectiveness-Design is customizable per application and can incorporate anti-static properties.

Supplier's Site
Protective Venting Material - POREX® - Porex
Fairburn, GA, United States
Protective Venting Material
POREX®
Protective Venting Material POREX®
Porous plastic and fiber media are used extensively in numerous venting applications ranging from medical devices to industrial systems. Porous plastics offer distinct advantages over mechanical vents or physical openings since dust and moisture can be kept out, and there are no moving parts which can stick or only work in one direction. Manufacturers can choose from venting solutions customized by configuration, pore size, air flow rate, adhesion level, and material, as well as standard venting solutions across various materials. Porex can also add functionality to vents; for example, a self-sealing or color change can occur if the vent encounters moisture. If the application is complex, our development team can assist you in determining the most efficient way to meet your venting requirements.

Porous plastic and fiber media are used extensively in numerous venting applications ranging from medical devices to industrial systems. Porous plastics offer distinct advantages over mechanical vents or physical openings since dust and moisture can be kept out, and there are no moving parts which can stick or only work in one direction. Manufacturers can choose from venting solutions customized by configuration, pore size, air flow rate, adhesion level, and material, as well as standard venting solutions across various materials. Porex can also add functionality to vents; for example, a self-sealing or color change can occur if the vent encounters moisture. If the application is complex, our development team can assist you in determining the most efficient way to meet your venting requirements.

Supplier's Site
Vacuum Hold-Down Sheets - POREX® - Porex
Fairburn, GA, United States
Vacuum Hold-Down Sheets
POREX®
Vacuum Hold-Down Sheets POREX®
Vacuum Hold-Down Sheets for Cutting Tables help manufacturers in the automotive, textile, and furniture industries more effectively hold upholstery, fabric, and textile roll stock flat onto vacuum-based cutting tables, we designed POREX® vacuum hold-down sheets. With its unique technology, our vacuum hold-down sheets;Increase vacuum hold-down system efficiency with specifically designed for the porous surface to efficiently draws air to pull textiles onto a table for computer-based cutting. The consistent pore structure of the sheets ensures low back pressure and ensures durability. Material hardness withstands repeated scoring from a mechanical razor. Offered in advanced porous materials PE and PP.

Vacuum Hold-Down Sheets for Cutting Tables help manufacturers in the automotive, textile, and furniture industries more effectively hold upholstery, fabric, and textile roll stock flat onto vacuum-based cutting tables, we designed POREX® vacuum hold-down sheets. With its unique technology, our vacuum hold-down sheets;Increase vacuum hold-down system efficiency with specifically designed for the porous surface to efficiently draws air to pull textiles onto a table for computer-based cutting. The consistent pore structure of the sheets ensures low back pressure and ensures durability. Material hardness withstands repeated scoring from a mechanical razor. Offered in advanced porous materials PE and PP.

Supplier's Site
Tubular Membrane Filtration - POREX® - Porex
Fairburn, GA, United States
Tubular Membrane Filtration
POREX®
Tubular Membrane Filtration POREX®
For micro and ultrafiltration of industrial wastewater, our POREX® tubular membrane filters (TMF) are designed to fit new and existing tubular membrane systems. During operation, a fluid - such as chemically pre-treated wastewater - flows through the cross-flow membrane tubes at high velocity, sufficient to maintain turbulent flow. Best used for industries including electroplating, microchip manufacturing and zero liquid discharge systems, our tubular membrane filters:•Fit new and current tubular membrane installations•Are highly durable - Strong membrane-to-tube bond ensures long service life, and tough membrane withstands sharp particles and strong cleaning regimens.•Enhance wastewater system performance with backwashable capability •Multiple configuration options to meet low to high flow requirements

For micro and ultrafiltration of industrial wastewater, our POREX® tubular membrane filters (TMF) are designed to fit new and existing tubular membrane systems. During operation, a fluid - such as chemically pre-treated wastewater - flows through the cross-flow membrane tubes at high velocity, sufficient to maintain turbulent flow. Best used for industries including electroplating, microchip manufacturing and zero liquid discharge systems, our tubular membrane filters:•Fit new and current tubular membrane installations•Are highly durable - Strong membrane-to-tube bond ensures long service life, and tough membrane withstands sharp particles and strong cleaning regimens.•Enhance wastewater system performance with backwashable capability •Multiple configuration options to meet low to high flow requirements

Supplier's Site
Custom Sintered Porous Plastic Filter Material - POREX® - Porex
Fairburn, GA, United States
Custom Sintered Porous Plastic Filter Material
POREX®
Custom Sintered Porous Plastic Filter Material POREX®
POREX® porous plastic filter and separation media materials have been used for decades in the most demanding filtration and separation applications from water and industrial filtration to bioscience applications. Offering surface and depth filtration functionality, our porous structures are comprised of an omni-directional, inter-connecting matrix, which can be optimized for filtration efficiencies to match your gas or fluid filtration and separation requirements. Additionally, POREX filtration media may be surface modified or additives may be incorporated into the porous matrix to enhance functionality depending on your specific performance requirements, providing the industry standard in performance, durability and design flexibility.

POREX® porous plastic filter and separation media materials have been used for decades in the most demanding filtration and separation applications from water and industrial filtration to bioscience applications. Offering surface and depth filtration functionality, our porous structures are comprised of an omni-directional, inter-connecting matrix, which can be optimized for filtration efficiencies to match your gas or fluid filtration and separation requirements. Additionally, POREX filtration media may be surface modified or additives may be incorporated into the porous matrix to enhance functionality depending on your specific performance requirements, providing the industry standard in performance, durability and design flexibility.

Supplier's Site
Microporous PTFE Membrane - POREX® - Porex
Fairburn, GA, United States
Microporous PTFE Membrane
POREX®
Microporous PTFE Membrane POREX®
Optimize your energy storage and generation products by utilizing Porex porous components. With our unique and durable POREX® Virtek™ microporous PTFE membrane, the vent allows for general pressure compensation under normal use, and allows gases to escape rapidly in the event of product failure. With a wide range of porous material technologies for various energy applications, Porex provides products such as membranes for separation of active portions of batteries, fuel cells, flow cells, and capacitors, fluid wicks and electrolyte support media to help keep your battery systems running smoothly. Our safety vents for energy storage products:•Can be customized to your application's specific needs, including size and shape.•Protect systems with versatile and optimized materials including POREX Virtek™ PTFE, sintered porous plastic, and breathable porous fiber.

Optimize your energy storage and generation products by utilizing Porex porous components. With our unique and durable POREX® Virtek™ microporous PTFE membrane, the vent allows for general pressure compensation under normal use, and allows gases to escape rapidly in the event of product failure. With a wide range of porous material technologies for various energy applications, Porex provides products such as membranes for separation of active portions of batteries, fuel cells, flow cells, and capacitors, fluid wicks and electrolyte support media to help keep your battery systems running smoothly. Our safety vents for energy storage products:•Can be customized to your application's specific needs, including size and shape.•Protect systems with versatile and optimized materials including POREX Virtek™ PTFE, sintered porous plastic, and breathable porous fiber.

Supplier's Site
Lateral Flow Wicking Material - POREX® - Porex
Fairburn, GA, United States
Lateral Flow Wicking Material
POREX®
Lateral Flow Wicking Material POREX®
From Point-Of-Care (POC) diagnostics to large-scale automated lab-testing systems, our lateral flow media help manage sample flow quickly and efficiently. Containing highly customizable capillary action and developed using industry-leading manufacturing techniques, our portfolio of sample pads, conjugate pads, absorbent pads and waste pads. POREX® can engineer custom geometries, material formulations, and capillary structures, to enhance the performance and functionality of your test platform.

From Point-Of-Care (POC) diagnostics to large-scale automated lab-testing systems, our lateral flow media help manage sample flow quickly and efficiently. Containing highly customizable capillary action and developed using industry-leading manufacturing techniques, our portfolio of sample pads, conjugate pads, absorbent pads and waste pads. POREX® can engineer custom geometries, material formulations, and capillary structures, to enhance the performance and functionality of your test platform.

Supplier's Site

Technical Specifications

  Porex Porex Porex Porex
Product Category Microporous Membranes Microporous Membranes Microporous Membranes Microporous Membranes
Product Number POREX® POREX® POREX® POREX®
Product Name Low Dielectric Porous Material Custom Porous Plastic Wicking Material Custom Sintered Porous Plastic Diffusion Material Tubular Membrane Filtration
Geometry Flat Sheet Flat Sheet; Tubular Membrane Tubular Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Fluorinated Cation Exchange Membrane - FORBLUE™ S-Series - AGC Chemicals Americas, Inc.
Specs
Geometry Flat Sheet
View Details
ePTFE Membrane Film -  - TTG Inc.
Specs
Geometry Flat Sheet
View Details
Flat Sheet Filtration Membrane MicroPES®:; 2F -  - 3M Separation and Purification Sciences Division
3M Separation and Purification Sciences Division
Specs
Geometry Flat Sheet
View Details