RG-2400 ET is a surface conversion compound utilizing mineralization technology, or the "science of Minetics"; this compound replaces the corrosion process with a mineral formation on and into the metal creating a mineral barrier 50-200 angstroms deep into the metal surface and as time passes, the mineral layer on top of the metal increases in thickness.
RG-2400 products are not “new” technology, it is new to the insulation industry and a breakthrough for corrosion control and prevention on piping systems, tanks and vessels under insulation. RG-2400 ET is an ELEVATED TEMPERATURE non-drying gel compound glove for pipes, fittings, valves, tanks and vessels. This version of RG is designed to be used on hot surfaces with service temperatures up to 350° F. Most frequently used on dual temperature cyclical lines.
RG-2400® ET prevents corrosion from occurring, and it also stops existing corrosion from advancing on existing systems, it requires minimal (wire brush off the scale) preparation.
• FORMULATED TO BE APPLIED ON SYSTEMS UP TO 350°F (177°C)
• FOR WELD PACKS ON PRE-INSULATED PIPE SYSTEMS
• FOR USE ON ANY SYSTEM UP TO 350°F (177°C)
• CAN TAKE 400°F (204°C) SHORT TIME SPIKES
• LOW-HIGH PRESSURE STEAM (105.3# gauge pressure, 120# absolute pressure)
| Polyguard Products, Inc. | |
|---|---|
| Product Category | Surface and Corrosion Protection Products |
| Product Number | RG-2400ET |
| Product Name | RG-2400® Corrosion Control Gel |