Polyguard Products, Inc. Vapor Barrier Membrane Insulrap 50 NG

Description
Polyguard's Insulrap 50 NG is a 50-MIL thick peel 'n stick vapor retarder membrane for cold piping systems. Insulrap 50 NG is to be designed to be installed as a vapor retarder over insulation for direct burial applications. I-50 is designed for "low debris" backfill operations where clean fill or sand backfill is intended over the piping system. For "dirty backfill" applications, use Insulrap 'No Torch' 125 NG , or install Polyguard's Insulshield™ puncture resistant jacket over the I-50 NG membrane before interring. I-50 NG is not UV stable and cannot be exposed to UV light for an extended period of time. I-50 NG is constructed using a 8-MIL polyester scrim reinforced polyethylene membrane laminated to 24-MILs of rubberized bitumen compound. The polyester scrim strengthens the membrane and provides improved directional strength to the product. This is especially helpful to fabricators who pre-apply the product to fabricated foam insulations, significantly lessening the "hour glass" stretching with non-reinforced membranes. I-50 has the properties necessary to tolerate up to 300% elongation before break, so it will expand and contract with the piping system. The upper service limit of I-50 NG is an insulation surface temperature of 160°F, if you are planning to use a moisture barrier on an elevated temperature system, consider Polyguard's Insulrap 'No Torch' 125 NG which can tolerate up to a 200°F surface temperature
Datasheet
Description
Polyguard's Insulrap 50 NG is a 50-MIL thick peel 'n stick vapor retarder membrane for cold piping systems. Insulrap 50 NG is to be designed to be installed as a vapor retarder over insulation for direct burial applications. I-50 is designed for "low debris" backfill operations where clean fill or sand backfill is intended over the piping system. For "dirty backfill" applications, use Insulrap 'No Torch' 125 NG , or install Polyguard's Insulshield™ puncture resistant jacket over the I-50 NG membrane before interring. I-50 NG is not UV stable and cannot be exposed to UV light for an extended period of time. I-50 NG is constructed using a 8-MIL polyester scrim reinforced polyethylene membrane laminated to 24-MILs of rubberized bitumen compound. The polyester scrim strengthens the membrane and provides improved directional strength to the product. This is especially helpful to fabricators who pre-apply the product to fabricated foam insulations, significantly lessening the "hour glass" stretching with non-reinforced membranes. I-50 has the properties necessary to tolerate up to 300% elongation before break, so it will expand and contract with the piping system. The upper service limit of I-50 NG is an insulation surface temperature of 160°F, if you are planning to use a moisture barrier on an elevated temperature system, consider Polyguard's Insulrap 'No Torch' 125 NG which can tolerate up to a 200°F surface temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vapor Barrier Membrane - Insulrap 50 NG - Polyguard Products, Inc.
Ennis, TX, United States
Vapor Barrier Membrane
Insulrap 50 NG
Vapor Barrier Membrane Insulrap 50 NG
Polyguard's Insulrap 50 NG is a 50-MIL thick peel 'n stick vapor retarder membrane for cold piping systems. Insulrap 50 NG is to be designed to be installed as a vapor retarder over insulation for direct burial applications. I-50 is designed for "low debris" backfill operations where clean fill or sand backfill is intended over the piping system. For "dirty backfill" applications, use Insulrap 'No Torch' 125 NG , or install Polyguard's Insulshield™ puncture resistant jacket over the I-50 NG membrane before interring. I-50 NG is not UV stable and cannot be exposed to UV light for an extended period of time. I-50 NG is constructed using a 8-MIL polyester scrim reinforced polyethylene membrane laminated to 24-MILs of rubberized bitumen compound. The polyester scrim strengthens the membrane and provides improved directional strength to the product. This is especially helpful to fabricators who pre-apply the product to fabricated foam insulations, significantly lessening the "hour glass" stretching with non-reinforced membranes. I-50 has the properties necessary to tolerate up to 300% elongation before break, so it will expand and contract with the piping system. The upper service limit of I-50 NG is an insulation surface temperature of 160°F, if you are planning to use a moisture barrier on an elevated temperature system, consider Polyguard's Insulrap 'No Torch' 125 NG which can tolerate up to a 200°F surface temperature

Polyguard's Insulrap 50 NG is a 50-MIL thick peel 'n stick vapor retarder membrane for cold piping systems.

Insulrap 50 NG is to be designed to be installed as a vapor retarder over insulation for direct burial applications. I-50 is designed for "low debris" backfill operations where clean fill or sand backfill is intended over the piping system. For "dirty backfill" applications, use Insulrap 'No Torch' 125 NG , or install Polyguard's Insulshield™ puncture resistant jacket over the I-50 NG membrane before interring.

I-50 NG is not UV stable and cannot be exposed to UV light for an extended period of time.

I-50 NG is constructed using a 8-MIL polyester scrim reinforced polyethylene membrane laminated to 24-MILs of rubberized bitumen compound. The polyester scrim strengthens the membrane and provides improved directional strength to the product. This is especially helpful to fabricators who pre-apply the product to fabricated foam insulations, significantly lessening the "hour glass" stretching with non-reinforced membranes. I-50 has the properties necessary to tolerate up to 300% elongation before break, so it will expand and contract with the piping system.

The upper service limit of I-50 NG is an insulation surface temperature of 160°F, if you are planning to use a moisture barrier on an elevated temperature system, consider Polyguard's Insulrap 'No Torch' 125 NG which can tolerate up to a 200°F surface temperature

Supplier's Site Datasheet

Technical Specifications

  Polyguard Products, Inc.
Product Category Gas and Vapor Barriers
Product Number Insulrap 50 NG
Product Name Vapor Barrier Membrane
Form Membrane/Sheeting
Material Polythylene; Other; Rubberized Asphalt Laminated
Applications Piping
Unlock Full Specs
to access all available technical data

Similar Products

Air and Moisture Barrier & Thru-Wall Flashing System - Airlok® Sheet 400 NP - Polyguard Products, Inc.
Specs
Form Membrane/Sheeting
Material Polythylene; Other; Rubberized Asphalt
Applications Building Wrap; Walls
View Details
Insulation Facing/Vapor Barrier Specialty Fabric - 9300 - Intertape Polymer Group, Inc.
Specs
Form Membrane/Sheeting
Applications Building Wrap
Thickness 0.0433 to 0.0689 inch (1.1 to 1.75 mm)
View Details