Poly Scientific Uranyl Nitrate 1% Aqueous s288B

Description
Uranyl Nitrate 1% Aqueous
Description
Uranyl Nitrate 1% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Uranyl Nitrate 1% Aqueous - s288B - Poly Scientific
Bay Shore, NY, USA
Uranyl Nitrate 1% Aqueous
s288B
Uranyl Nitrate 1% Aqueous s288B
Uranyl Nitrate 1% Aqueous

Uranyl Nitrate 1% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s288B
Product Name Uranyl Nitrate 1% Aqueous
Chemical Name Uranyl Nitrate 1% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Picric Acid Saturated Aqueous - s257 - Poly Scientific
Specs
Trigger Acid
Chemical Name Picric Acid Saturated Aqueous
View Details
Specs
Chemical Name 2-Amino-5-Chloropyridine, 98%
Chemical Formula C5H5CIN2
CAS Number 1072-98-6
View Details