Poly Scientific Propylene Glycol 85% Solution s264A

Description
Propylene Glycol 85% Solution
Description
Propylene Glycol 85% Solution

Suppliers

Company
Product
Description
Supplier Links
Propylene Glycol 85% Solution - s264A - Poly Scientific
Bay Shore, NY, USA
Propylene Glycol 85% Solution
s264A
Propylene Glycol 85% Solution s264A
Propylene Glycol 85% Solution

Propylene Glycol 85% Solution

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s264A
Product Name Propylene Glycol 85% Solution
Chemical Name Propylene Glycol 85% Solution
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Alzarin Red S 2% Aqueous - S2713 - Poly Scientific
Specs
Chemical Name Alzarin Red S 2% Aqueous
View Details
Specs
Chemical Name Copper Sulfate Pentahydrate
Chemical Formula CuSO4.5H2O
CAS Number 7758-99-8
View Details