Poly Scientific Aniline Blue 1% in 1% Acetic Acid S2627

Description
Aniline Blue 1% in 1% Acetic Acid
Description
Aniline Blue 1% in 1% Acetic Acid

Suppliers

Company
Product
Description
Supplier Links
Aniline Blue 1% in 1% Acetic Acid - S2627 - Poly Scientific
Bay Shore, NY, USA
Aniline Blue 1% in 1% Acetic Acid
S2627
Aniline Blue 1% in 1% Acetic Acid S2627
Aniline Blue 1% in 1% Acetic Acid

Aniline Blue 1% in 1% Acetic Acid

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number S2627
Product Name Aniline Blue 1% in 1% Acetic Acid
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Hydroquinone 2% Aqueous - s2197 - Poly Scientific
Specs
Chemical Name Hydroquinone 2% Aqueous
View Details
Wintersun Chemical
Specs
Chemical Name 2-Aminobiphenyl
Chemical Formula C12H11N
CAS Number 90-41-5
View Details