Poly Scientific Acid Alcohol 0.2% S2566

Description
Acid Alcohol 0.2%
Description
Acid Alcohol 0.2%

Suppliers

Company
Product
Description
Supplier Links
Acid Alcohol 0.2% - S2566 - Poly Scientific
Bay Shore, NY, USA
Acid Alcohol 0.2%
S2566
Acid Alcohol 0.2% S2566
Acid Alcohol 0.2%

Acid Alcohol 0.2%

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number S2566
Product Name Acid Alcohol 0.2%
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Sodium Citrate 3.8% Aqueous - s1917 - Poly Scientific
Specs
Chemical Name Sodium Citrate 3.8% Aqueous
View Details
Wintersun Chemical
Specs
Chemical Name 2-Chlorobenzylamine
Chemical Formula C7H8CIN
CAS Number 89-97-4
View Details