Poly Scientific Eosin Y 1 % Alcoholic pH 4.7 S2539

Description
Eosin Y 1 % Alcoholic pH 4.7
Description
Eosin Y 1 % Alcoholic pH 4.7

Suppliers

Company
Product
Description
Supplier Links
Eosin Y 1 % Alcoholic pH 4.7 - S2539 - Poly Scientific
Bay Shore, NY, USA
Eosin Y 1 % Alcoholic pH 4.7
S2539
Eosin Y 1 % Alcoholic pH 4.7 S2539
Eosin Y 1 % Alcoholic pH 4.7

Eosin Y 1 % Alcoholic pH 4.7

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number S2539
Product Name Eosin Y 1 % Alcoholic pH 4.7
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ammonium Hydroxide 0.1% Solution - s2006 - Poly Scientific
Specs
Chemical Name Ammonium Hydroxide 0.1% Solution
View Details
Wintersun Chemical
Specs
Chemical Name 16-064
Chemical Formula CH3(CH2)14COOH
CAS Number 57-10-3
View Details