Poly Scientific Acid Alcohol 10% S2531

Description
Acid Alcohol 10%
Description
Acid Alcohol 10%

Suppliers

Company
Product
Description
Supplier Links
Acid Alcohol 10% - S2531 - Poly Scientific
Bay Shore, NY, USA
Acid Alcohol 10%
S2531
Acid Alcohol 10% S2531
Acid Alcohol 10%

Acid Alcohol 10%

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number S2531
Product Name Acid Alcohol 10%
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Trichloro Acetic Acid 15% w/v Aqueous - s1906B - Poly Scientific
Specs
Trigger Acid
Chemical Family Acetic Acid
Chemical Name Trichloro Acetic Acid 15% w/v Aqueous
View Details
Wintersun Chemical
Specs
Chemical Name Iodopentane
Chemical Formula CH3 (CH2)4I
CAS Number 628-17-1
View Details