Poly Scientific Potassium Hydroxide 7N S2473

Description
Potassium Hydroxide 7N
Description
Potassium Hydroxide 7N

Suppliers

Company
Product
Description
Supplier Links
Potassium Hydroxide 7N - S2473 - Poly Scientific
Bay Shore, NY, USA
Potassium Hydroxide 7N
S2473
Potassium Hydroxide 7N S2473
Potassium Hydroxide 7N

Potassium Hydroxide 7N

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number S2473
Product Name Potassium Hydroxide 7N
Bases All Inorganic Bases
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238923 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Potassium Permanganate 0.5% Aqueous - s263 - Poly Scientific
Specs
Chemical Name Potassium Permanganate 0.5% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Sodium Trimeta Phosphate (Food Grade)
Chemical Formula (NaPO3)3
CAS Number 7785-84-4
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details