Poly Scientific Cobalt Chloride 2% Aqueous S2466

Description
Cobalt Chloride 2% Aqueous
Description
Cobalt Chloride 2% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Cobalt Chloride 2% Aqueous - S2466 - Poly Scientific
Bay Shore, NY, USA
Cobalt Chloride 2% Aqueous
S2466
Cobalt Chloride 2% Aqueous S2466
Cobalt Chloride 2% Aqueous

Cobalt Chloride 2% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number S2466
Product Name Cobalt Chloride 2% Aqueous
Salts All Inorganic Salts
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238918 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Sodium Chloride 0.85% Aqueous (Saline Solution) - s1915 - Poly Scientific
Specs
Salts All Inorganic Salts; Sodium Chloride
Chemical Name Sodium Chloride 0.85% Aqueous (Saline Solution)
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Hydrobromic Acid
Chemical Formula HBr
CAS Number 10035-10-6
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details