Poly Scientific Lithium Carbonate 0.5% Aqueous Solution s2429

Description
Lithium Carbonate 0.5% Aqueous Solution
Description
Lithium Carbonate 0.5% Aqueous Solution

Suppliers

Company
Product
Description
Supplier Links
Lithium Carbonate 0.5% Aqueous Solution - s2429 - Poly Scientific
Bay Shore, NY, USA
Lithium Carbonate 0.5% Aqueous Solution
s2429
Lithium Carbonate 0.5% Aqueous Solution s2429
Lithium Carbonate 0.5% Aqueous Solution

Lithium Carbonate 0.5% Aqueous Solution

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s2429
Product Name Lithium Carbonate 0.5% Aqueous Solution
Chemical Name Lithium Carbonate 0.5% Aqueous Solution
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Gelatin 5% Solution - s190B - Poly Scientific
Specs
Chemical Name Gelatin 5% Solution
View Details
Wintersun Chemical
Specs
Chemical Name 2,3-Butanedione
Chemical Formula C4H6O2
CAS Number 431-03-8
View Details