S2401 -- FORMALIN 3% NON BUFFERED
Poly Scientific
Formalin 3% Non Buffered
s2401
Description
Formalin 3% Non Buffered
Description
Formalin 3% Non Buffered
Suppliers
Formalin 3% Non Buffered
s2401
Supplier's Site
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
s2401 |
|
Product Name
|
Formalin 3% Non Buffered |
|
Chemical Name
|
Formalin 3% Non Buffered
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Halogenated; All Ethers; Ethanol
Chemical Name
1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Trigger
Acid
Chemical Family
Acetic Acid
Chemical Name
Acetic Acid 0.25% Aqueous
View Details
Chemical Name
Cocamide monoethanolamine (Cocamide MC)
Chemical Formula
CH3(CH2)nC(=O)N (CH3OH)2
CAS Number
68140-00-1
View Details