Poly Scientific Isopropyl Alcohol 70% s2380

Description
Isopropyl Alcohol 70%
Description
Isopropyl Alcohol 70%

Suppliers

Company
Product
Description
Supplier Links
Isopropyl Alcohol 70% - s2380 - Poly Scientific
Bay Shore, NY, USA
Isopropyl Alcohol 70%
s2380
Isopropyl Alcohol 70% s2380
Isopropyl Alcohol 70%

Isopropyl Alcohol 70%

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s2380
Product Name Isopropyl Alcohol 70%
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Trypsin / Calcium Chloride 0.1% pH 7.8 - s2160 - Poly Scientific
Specs
Chemical Name Trypsin / Calcium Chloride 0.1% pH 7.8
View Details
Wintersun Chemical
Specs
Chemical Name 1-Methylimidazole
Chemical Formula C4H6N2
CAS Number 616-47-7
View Details