Poly Scientific Picric Acid 2.5% in 95% Ethyl Alcohol s2358

Description
Picric Acid 2.5% in 95% Ethyl Alcohol
Description
Picric Acid 2.5% in 95% Ethyl Alcohol

Suppliers

Company
Product
Description
Supplier Links
Picric Acid 2.5% in 95% Ethyl Alcohol - s2358 - Poly Scientific
Bay Shore, NY, USA
Picric Acid 2.5% in 95% Ethyl Alcohol
s2358
Picric Acid 2.5% in 95% Ethyl Alcohol s2358
Picric Acid 2.5% in 95% Ethyl Alcohol

Picric Acid 2.5% in 95% Ethyl Alcohol

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s2358
Product Name Picric Acid 2.5% in 95% Ethyl Alcohol
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Picric Acid 0.5% Aqueous - s2018 - Poly Scientific
Specs
Trigger Acid
Chemical Name Picric Acid 0.5% Aqueous
View Details
Wintersun Chemical
Specs
Chemical Name 5-Bromopyrimidine
Chemical Formula C4H3N2Br
CAS Number 4595-59-9
View Details