S2328 -- OXALIC ACID 1% AQUEOUS
Poly Scientific
Oxalic Acid 1% Aqueous
s2328
Description
Oxalic Acid 1% Aqueous
Description
Oxalic Acid 1% Aqueous
Suppliers
Oxalic Acid 1% Aqueous
s2328
Supplier's Site
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
s2328 |
|
Product Name
|
Oxalic Acid 1% Aqueous |
|
Trigger
|
Acid
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Alkenes; All Halogenated; All Ethers
Chemical Name
Trans-1,2 Dichloroethylene
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Chemical Family
All Alcohols
Chemical Name
Stock 80% Alcohol - Solution A of Alkaline Congo Red Method
View Details
Chemical Name
Clotrimazole
Chemical Formula
C22H17N2Cl
CAS Number
23593-75-1
View Details