Poly Scientific Hydrogen Peroxide 6% Aqueous s2234

Description
Hydrogen Peroxide 6% Aqueous
Description
Hydrogen Peroxide 6% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Peroxide 6% Aqueous - s2234 - Poly Scientific
Bay Shore, NY, USA
Hydrogen Peroxide 6% Aqueous
s2234
Hydrogen Peroxide 6% Aqueous s2234
Hydrogen Peroxide 6% Aqueous

Hydrogen Peroxide 6% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2234
Product Name Hydrogen Peroxide 6% Aqueous
Chemical Name Hydrogen Peroxide 6% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238187 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Sodium Hydroxide 3% Aqueous - s1920 - Poly Scientific
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide 3% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Trisodium Phosphate Dodecahydrate
Chemical Formula Na3PO4·12H2O
CAS Number 10101-89-0
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details