Poly Scientific Gum Mastic 2.5% Alcoholic s2195

Description
Gum Mastic 2.5% Alcoholic
Description
Gum Mastic 2.5% Alcoholic

Suppliers

Company
Product
Description
Supplier Links
Gum Mastic 2.5% Alcoholic - s2195 - Poly Scientific
Bay Shore, NY, USA
Gum Mastic 2.5% Alcoholic
s2195
Gum Mastic 2.5% Alcoholic s2195
Gum Mastic 2.5% Alcoholic

Gum Mastic 2.5% Alcoholic

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s2195
Product Name Gum Mastic 2.5% Alcoholic
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Fast Green 0.01% Aqueous - S2550 - Poly Scientific
Specs
Chemical Name Fast Green 0.01% Aqueous
View Details
Wintersun Chemical
Specs
Chemical Name 4-Hexyl Resorcinol
Chemical Formula C12H18O2
CAS Number 136-77-6
View Details