Poly Scientific Sodium Hydroxide 0.1N Aqueous s2144

Description
Sodium Hydroxide 0.1N Aqueous
Description
Sodium Hydroxide 0.1N Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sodium Hydroxide 0.1N Aqueous - s2144 - Poly Scientific
Bay Shore, NY, USA
Sodium Hydroxide 0.1N Aqueous
s2144
Sodium Hydroxide 0.1N Aqueous s2144
Sodium Hydroxide 0.1N Aqueous

Sodium Hydroxide 0.1N Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2144
Product Name Sodium Hydroxide 0.1N Aqueous
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl-LR Electrolyte Solution - 238939 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Potassium Permanganate 0.5% Aqueous - s263 - Poly Scientific
Specs
Chemical Name Potassium Permanganate 0.5% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Erbium Oxide
Chemical Formula Er2O3
CAS Number 12061-16-4
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details