Poly Scientific Lithium Carbonate 0.05% Aqueous s2048

Description
Lithium Carbonate 0.05% Aqueous
Description
Lithium Carbonate 0.05% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Lithium Carbonate 0.05% Aqueous - s2048 - Poly Scientific
Bay Shore, NY, USA
Lithium Carbonate 0.05% Aqueous
s2048
Lithium Carbonate 0.05% Aqueous s2048
Lithium Carbonate 0.05% Aqueous

Lithium Carbonate 0.05% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s2048
Product Name Lithium Carbonate 0.05% Aqueous
Chemical Name Lithium Carbonate 0.05% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Acid Alcohol 5% - s105B - Poly Scientific
Specs
Trigger Acid
Chemical Family All Alcohols
Chemical Name Acid Alcohol 5%
View Details
Wintersun Chemical
Specs
Chemical Family All Alkanes; Propane
Chemical Name 1-Iodopropane
Chemical Formula CH3CH2CH2I
View Details