Poly Scientific Sodium Borax 0.5% Aqueous s2041

Description
Sodium Borax 0.5% Aqueous
Description
Sodium Borax 0.5% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sodium Borax 0.5% Aqueous - s2041 - Poly Scientific
Bay Shore, NY, USA
Sodium Borax 0.5% Aqueous
s2041
Sodium Borax 0.5% Aqueous s2041
Sodium Borax 0.5% Aqueous

Sodium Borax 0.5% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2041
Product Name Sodium Borax 0.5% Aqueous
Chemical Name Sodium Borax 0.5% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 11.00 - 238278 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid, and di-Potassoum Hydrogen Phosphate
View Details
Sodium Meta Bisulfite 10% Aqueous - s2408 - Poly Scientific
Specs
Chemical Name Sodium Meta Bisulfite 10% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Ammonium Sulfamate
Chemical Formula H6N2O3S
CAS Number 7773-06-0
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details