Poly Scientific Sulfosalicylic Acid 10% Aqueous s1930

Description
Sulfosalicylic Acid 10% Aqueous
Description
Sulfosalicylic Acid 10% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sulfosalicylic Acid 10% Aqueous - s1930 - Poly Scientific
Bay Shore, NY, USA
Sulfosalicylic Acid 10% Aqueous
s1930
Sulfosalicylic Acid 10% Aqueous s1930
Sulfosalicylic Acid 10% Aqueous

Sulfosalicylic Acid 10% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s1930
Product Name Sulfosalicylic Acid 10% Aqueous
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Oxalic Acid 5% Aqueous - s2199 - Poly Scientific
Specs
Trigger Acid
Chemical Name Oxalic Acid 5% Aqueous
View Details
Specs
Chemical Name 3-Methyl-1-Phenyl-2-Pyrazolin-5-One
Chemical Formula C10H10N2O
CAS Number 89-25-8
View Details