Poly Scientific Sodium Hydroxide 1% Aqueous s1918A

Description
Sodium Hydroxide 1% Aqueous
Description
Sodium Hydroxide 1% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sodium Hydroxide 1% Aqueous - s1918A - Poly Scientific
Bay Shore, NY, USA
Sodium Hydroxide 1% Aqueous
s1918A
Sodium Hydroxide 1% Aqueous s1918A
Sodium Hydroxide 1% Aqueous

Sodium Hydroxide 1% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s1918A
Product Name Sodium Hydroxide 1% Aqueous
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 6.00 - 238276 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate, and Citric Acid Monohydrate
Chemical Formula C6H5O7Na3· 2H2O, HOC(COOH)(CH2COOH)2·H2O
View Details
Ferric Ammonium Sulfate 10% Aqueous - S2632 - Poly Scientific
Specs
Chemical Name Ferric Ammonium Sulfate 10% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Sodium Bisulfate Globular
Chemical Formula NaHSO4
CAS Number 7681-38-1
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details