Poly Scientific Sodium Bisulfite 1% Aqueous s1893

Description
Sodium Bisulfite 1% Aqueous
Description
Sodium Bisulfite 1% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sodium Bisulfite 1% Aqueous - s1893 - Poly Scientific
Bay Shore, NY, USA
Sodium Bisulfite 1% Aqueous
s1893
Sodium Bisulfite 1% Aqueous s1893
Sodium Bisulfite 1% Aqueous

Sodium Bisulfite 1% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s1893
Product Name Sodium Bisulfite 1% Aqueous
Chemical Name Sodium Bisulfite 1% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238896 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
Nitric Acid 10% - s2339 - Poly Scientific
Specs
Acids All Inorganic Acids; Nitric Acid (HNO3)
Chemical Name Nitric Acid 10%
View Details
Specs
Chemical Name Dipotassium Phosphate Trihydrate
Chemical Formula K2HPO4.3H2O
CAS Number 16788-57-1
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details