Poly Scientific Hydrochloric Acid 3% in 70% Alcohol s1833

Description
Hydrochloric Acid 3% in 70% Alcohol
Description
Hydrochloric Acid 3% in 70% Alcohol

Suppliers

Company
Product
Description
Supplier Links
Hydrochloric Acid 3% in 70% Alcohol - s1833 - Poly Scientific
Bay Shore, NY, USA
Hydrochloric Acid 3% in 70% Alcohol
s1833
Hydrochloric Acid 3% in 70% Alcohol s1833
Hydrochloric Acid 3% in 70% Alcohol

Hydrochloric Acid 3% in 70% Alcohol

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s1833
Product Name Hydrochloric Acid 3% in 70% Alcohol
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238333 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Sodium Thiosulfate 2% Aqueous - s280 - Poly Scientific
Specs
Chemical Name Sodium Thiosulfate 2% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Sodium Silicofluoride (Sodium Fluorosilicate)
Chemical Formula Na2SiF6
CAS Number 16893-85-9
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details