Poly Scientific Glutaraldehyde 50% E.M. Grade s1813

Description
Glutaraldehyde 50% E.M. Grade
Description
Glutaraldehyde 50% E.M. Grade

Suppliers

Company
Product
Description
Supplier Links
Glutaraldehyde 50% E.M. Grade - s1813 - Poly Scientific
Bay Shore, NY, USA
Glutaraldehyde 50% E.M. Grade
s1813
Glutaraldehyde 50% E.M. Grade s1813
Glutaraldehyde 50% E.M. Grade

Glutaraldehyde 50% E.M. Grade

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s1813
Product Name Glutaraldehyde 50% E.M. Grade
Chemical Name Glutaraldehyde 50% E.M. Grade
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Acetic Alcohol 0.1% - S2585 - Poly Scientific
Specs
Trigger Acid
Chemical Family All Alcohols
Chemical Name Acetic Alcohol 0.1%
View Details
Specs
Chemical Name Benzamidine Hydrochloride
Chemical Formula C6H5C(=NH)NH2.HCl
CAS Number 1670-14-0
View Details