Poly Scientific Ferric Chloride 29% Aqueous s180S

Description
Ferric Chloride 29% Aqueous
Description
Ferric Chloride 29% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Ferric Chloride 29% Aqueous - s180S - Poly Scientific
Bay Shore, NY, USA
Ferric Chloride 29% Aqueous
s180S
Ferric Chloride 29% Aqueous s180S
Ferric Chloride 29% Aqueous

Ferric Chloride 29% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s180S
Product Name Ferric Chloride 29% Aqueous
Salts All Inorganic Salts
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 8.00 - 238277 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
Silver Nitrate 1% Aqueous - s1888 - Poly Scientific
Specs
Chemical Name Silver Nitrate 1% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Sodium Metaperiodate (Sodium Periodate)
Chemical Formula NalO4
CAS Number 7790-28-5
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details