Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIOLOGICAL INDICATORS
POLY SCIENTIFIC
S130 -- BRILLIANT CRESYL BLUE 0.3% ALCOHOLIC
Poly Scientific
Brilliant Cresyl Blue 0.3% Alcoholic
s130
Description
Brilliant Cresyl Blue 0.3% Alcoholic
Poly Scientific
Done
Description
Brilliant Cresyl Blue 0.3% Alcoholic
Suppliers
Company
Product
Description
Supplier Links
Poly Scientific
Bay Shore, NY, USA
Brilliant Cresyl Blue 0.3% Alcoholic
s130
Brilliant Cresyl Blue 0.3% Alcoholic
s130
Brilliant Cresyl Blue 0.3% Alcoholic
Brilliant Cresyl Blue 0.3% Alcoholic
Supplier's Site
Technical Specifications
Poly Scientific
Product Category
Biological Indicators
Product Number
s130
Product Name
Brilliant Cresyl Blue 0.3% Alcoholic
Unlock Full Specs
to access all available technical data
Similar Products
QED Bioscience, Inc.
Varicella-Zoster Virus IgA
ESR104A
View Details
Poly Scientific
Sirius Red 1% Aqueous
s274
View Details
QED Bioscience, Inc.
Mycoplasma pneumoniae IgA
ESR127A
View Details
Poly Scientific
Toluidine Blue 1% In 50% Isopropanol
S2657
View Details