Poly Scientific Reagent Alcohol 50% C818F

Description
Reagent Alcohol 50%
Description
Reagent Alcohol 50%

Suppliers

Company
Product
Description
Supplier Links
Reagent Alcohol 50% - C818F - Poly Scientific
Bay Shore, NY, USA
Reagent Alcohol 50%
C818F
Reagent Alcohol 50% C818F
Reagent Alcohol 50%

Reagent Alcohol 50%

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number C818F
Product Name Reagent Alcohol 50%
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Alkaline Alcohol 80% - S2549 - Poly Scientific
Specs
Chemical Family All Alcohols
Chemical Name Alkaline Alcohol 80%
View Details
Wintersun Chemical
Specs
Chemical Name 3-Methoxybenzylamine
Chemical Formula C8H11NO
CAS Number 5071-96-5
View Details