Plasticwheels Ltd. 75mm GREY G/T SMOOTH WHITE DISC CT. + FITTINGS ATV8595

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
75mm GREY G/T SMOOTH WHITE DISC CT. + FITTINGS - ATV8595 - Plasticwheels Ltd.
Rugeley, United Kingdom
75mm GREY G/T SMOOTH WHITE DISC CT. + FITTINGS
ATV8595
75mm GREY G/T SMOOTH WHITE DISC CT. + FITTINGS ATV8595
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8595
Product Name 75mm GREY G/T SMOOTH WHITE DISC CT. + FITTINGS
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Specs
Wheel Type Rubber/Plastic; Half Round Tread; Round Grey Tread
Specialty Applications Medical
Maximum Load 410 lbs (186 kg)
View Details
High-Temperature Phenolic Wheel - W-4-HTPHN-6400-C - Caster Warehouse Inc.
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details