Plasticwheels Ltd. 8" BLACK IND. SOLID SPOKE CT. 20mm GREY EVA TY. ATV6461

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
8
Rugeley, United Kingdom
8" BLACK IND. SOLID SPOKE CT. 20mm GREY EVA TY.
ATV6461
8" BLACK IND. SOLID SPOKE CT. 20mm GREY EVA TY. ATV6461
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV6461
Product Name 8" BLACK IND. SOLID SPOKE CT. 20mm GREY EVA TY.
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 8371319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
TPR SERIES: Thermoplastic Rubber Wheels - 3508TPRGAA - PJ Company
Specs
Maximum Load 240 lbs (109 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.38 inch (34.92 mm)
View Details
9
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 8.98 inch (228 mm)
View Details