Plasticwheels Ltd. Solid rubber tyred wheel for special handling 51252010

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid rubber tyred wheel for special handling - 51252010 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid rubber tyred wheel for special handling
51252010
Solid rubber tyred wheel for special handling 51252010
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site
Solid rubber tyred wheel for special handling - 51252010 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid rubber tyred wheel for special handling
51252010
Solid rubber tyred wheel for special handling 51252010
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 51252010
Product Name Solid rubber tyred wheel for special handling
Wheel Type Rubber/Plastic
Maximum Load 309 lbs (140 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
6
Specs
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.98 inch (152 mm)
View Details
Mold-On Rubber Wheel - MR103-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 10 inch (254 mm)
View Details