Hub Material: polypropylene
Tire Material: Rubber
Plasticwheels Ltd. | |
---|---|
Product Category | Casters |
Product Number | 511PSBH10 |
Product Name | Medium duty pressed steel castor |
Caster Type | Swivel Plate Caster |
Wheel Type | Rubber/Plastic |
Maximum Load | 198 lbs (90 kg) |
Wheel Diameter | 4.92 inch (125 mm) |