Plast-O-Matic Valves, Inc. Ball Valve Position Limit Switch SW2.5

Description
Limit Switches signal the open or closed position of air actuated ball valves Features: Signals open or closed; with optional Limit Stops is adjustable to any limited open position Plastic construction eliminates atmospheric corrosion Water and dust-tight housing Light weight, dependable design Manual override of ball valve Series SW signals the open or closed valve position for computer verification or to actuate other equipment based on the valve position. Body material is PVC, seals are BUNA-N, and the assembly fasteners are stainless steel and can be shielded from the atmosphere if necessary. Of course none of these materials in the Limit Switch are in contact with the process liquid. The Limit Switch has a camshaft and two single-pole double throw switches. A signal line is wired “through” the switch to the equipment or computer being signaled. A 1/2′ NPT conduit fitting seals the wiring connection. AC resistive load rating is 10 amps for each contact. DC loads are rated for 60W (5A at 12 VDC, 2.5A at 24 VDC). The switches make contact when the valve is either open or closed. The open position of the True Blue ball valve is adjustable for throttling by using the optional Series LS Limit Stop. Series SW Limit Switch is also adjustable to accommodate the throttle open position. Mounting: The limit switch is simply mounted to the actuator by two screws. These screws are sealed inside the unit. The photo above left shows the Limit Switch mounted on an air by spring actuator. The illustration above right shows what the Limit Switch looks like on an air by air actuator. Components: Mounting screw Switch adjustment screw 1/2′ NPT conduit fitting Ball valve closed switch O-ring seal (Buna nitrile) Cam button Ball valve open switch (variable open)
Request a Quote
Description
Limit Switches signal the open or closed position of air actuated ball valves Features: Signals open or closed; with optional Limit Stops is adjustable to any limited open position Plastic construction eliminates atmospheric corrosion Water and dust-tight housing Light weight, dependable design Manual override of ball valve Series SW signals the open or closed valve position for computer verification or to actuate other equipment based on the valve position. Body material is PVC, seals are BUNA-N, and the assembly fasteners are stainless steel and can be shielded from the atmosphere if necessary. Of course none of these materials in the Limit Switch are in contact with the process liquid. The Limit Switch has a camshaft and two single-pole double throw switches. A signal line is wired “through” the switch to the equipment or computer being signaled. A 1/2′ NPT conduit fitting seals the wiring connection. AC resistive load rating is 10 amps for each contact. DC loads are rated for 60W (5A at 12 VDC, 2.5A at 24 VDC). The switches make contact when the valve is either open or closed. The open position of the True Blue ball valve is adjustable for throttling by using the optional Series LS Limit Stop. Series SW Limit Switch is also adjustable to accommodate the throttle open position. Mounting: The limit switch is simply mounted to the actuator by two screws. These screws are sealed inside the unit. The photo above left shows the Limit Switch mounted on an air by spring actuator. The illustration above right shows what the Limit Switch looks like on an air by air actuator. Components: Mounting screw Switch adjustment screw 1/2′ NPT conduit fitting Ball valve closed switch O-ring seal (Buna nitrile) Cam button Ball valve open switch (variable open)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Valve Position Limit Switch - SW2.5 - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Ball Valve Position Limit Switch
SW2.5
Ball Valve Position Limit Switch SW2.5
Limit Switches signal the open or closed position of air actuated ball valves Features: Signals open or closed; with optional Limit Stops is adjustable to any limited open position Plastic construction eliminates atmospheric corrosion Water and dust-tight housing Light weight, dependable design Manual override of ball valve Series SW signals the open or closed valve position for computer verification or to actuate other equipment based on the valve position. Body material is PVC, seals are BUNA-N, and the assembly fasteners are stainless steel and can be shielded from the atmosphere if necessary. Of course none of these materials in the Limit Switch are in contact with the process liquid. The Limit Switch has a camshaft and two single-pole double throw switches. A signal line is wired “through” the switch to the equipment or computer being signaled. A 1/2′ NPT conduit fitting seals the wiring connection. AC resistive load rating is 10 amps for each contact. DC loads are rated for 60W (5A at 12 VDC, 2.5A at 24 VDC). The switches make contact when the valve is either open or closed. The open position of the True Blue ball valve is adjustable for throttling by using the optional Series LS Limit Stop. Series SW Limit Switch is also adjustable to accommodate the throttle open position. Mounting: The limit switch is simply mounted to the actuator by two screws. These screws are sealed inside the unit. The photo above left shows the Limit Switch mounted on an air by spring actuator. The illustration above right shows what the Limit Switch looks like on an air by air actuator. Components: Mounting screw Switch adjustment screw 1/2′ NPT conduit fitting Ball valve closed switch O-ring seal (Buna nitrile) Cam button Ball valve open switch (variable open)

Limit Switches signal the open or closed position of air actuated ball valves

Features:

  • Signals open or closed; with optional Limit Stops is adjustable to any limited open position
  • Plastic construction eliminates atmospheric corrosion
  • Water and dust-tight housing
  • Light weight, dependable design
  • Manual override of ball valve

Series SW signals the open or closed valve position for computer verification or to actuate other equipment based on the valve position.

Body material is PVC, seals are BUNA-N, and the assembly fasteners are stainless steel and can be shielded from the atmosphere if necessary. Of course none of these materials in the Limit Switch are in contact with the process liquid.

The Limit Switch has a camshaft and two single-pole double throw switches. A signal line is wired “through” the switch to the equipment or computer being signaled. A 1/2″ NPT conduit fitting seals the wiring connection. AC resistive load rating is 10 amps for each contact. DC loads are rated for 60W (5A at 12 VDC, 2.5A at 24 VDC).

The switches make contact when the valve is either open or closed. The open position of the True Blue ball valve is adjustable for throttling by using the optional Series LS Limit Stop. Series SW Limit Switch is also adjustable to accommodate the throttle open position.

Mounting:

The limit switch is simply mounted to the actuator by two screws. These screws are sealed inside the unit. The photo above left shows the Limit Switch mounted on an air by spring actuator. The illustration above right shows what the Limit Switch looks like on an air by air actuator.

Components:

  1. Mounting screw
  2. Switch adjustment screw
  3. 1/2″ NPT conduit fitting
  4. Ball valve closed switch
  5. O-ring seal (Buna nitrile)
  6. Cam button
  7. Ball valve open switch (variable open)
Supplier's Site

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Valve Position Indicators
Product Number SW2.5
Product Name Ball Valve Position Limit Switch
Valve Actuation Linear
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Position Limit Switch - SW1.2 - Plast-O-Matic Valves, Inc.
Specs
Valve Actuation Linear
View Details
Ball Valve Position Limit Switch - SW1.6 - Plast-O-Matic Valves, Inc.
Specs
Valve Actuation Linear
View Details