Series GYW wafer-style double-wall flow indicator has a Pyrex inner wall and acrylic outer wall for corrosion resistance and impact protection, with a 1 1/2" through 8" flange connection. The part GYW400V-CP has Corzan CPVC ends and standard FKM O-ring seals. It is designed for flanged piping systems handling highly corrosive or ultra-pure liquids compatible with Pyrex glass, excluding hydrofluoric acid and sodium hydroxide. Optional fluttering device available. Stainless steel fasteners are standard.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Windows |
| Product Number | GYW400V-CP |
| Product Name | Wafer Style Double Wall Sight Flow Indicator |
| Window Shape | Full View |