Series GY double-wall flow indicators are designed for indicating flow or clarity of ultra-pure or highly corrosive liquids compatible with Pyrex glass, featuring a Pyrex inner wall and acrylic outer wall for impact resistance and chemical compatibility. Available in 1/2" through 3" NPT sizes with PTFE ends, FKM O-ring seals as standard, and stainless steel fasteners. Optional fluttering streamers are available. Not suitable for hydrofluoric acid or sodium hydroxide.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Flow Indicators |
| Product Number | GY100B-TF |
| Product Name | Double Wall Sight Flow Glass |
| Flow Indicator Style: | Full View |
| Connection Type | Threaded |
| Body Materials | PTFE |
| Gasket Material | Buna-N |