Series GX single-wall flow indicators are designed to indicate flow or clarity of ultra-pure or acrylic-compatible liquids, with a 1/2" through 3" NPT pipe size range, PVC or natural polypropylene ends, and EPDM or FKM O-ring seals. The GX300B-PV variant is not listed, but the Series GX is confirmed to use acrylic cylinders with stainless steel fasteners and includes optional fluttering streamers.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Windows |
| Product Number | GX300B-PV |
| Product Name | Single Wall Sight Flow Glass |
| Window Shape | Full View |
| Connection Type | Threaded - NPT |
| Thread or Flange Size: | 3 inch (76.2 mm) |
| Window Diameter, Length | 3.12 inch (79.37 mm) |