Series GL double-wall level indicators feature a Pyrex® inner wall and high-impact acrylic outer wall for corrosion resistance and impact protection, with FKM O-ring seals and nominal lengths of 3 feet for 3/4" NPT connections using PVC end materials.
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2″ or 3/4″ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Windows |
| Product Number | GL075PV3 |
| Product Name | Double Cylinder Wall Tank Level Indicator |
| Window Shape | Full View |
| Connection Type | Threaded - NPT; BSP |
| Thread or Flange Size: | 0.7500 inch (19.05 mm) |
| Window Diameter, Length | 34 inch (864 mm) |
| Window Width | 1.5 inch (38.1 mm) |