Plast-O-Matic Valves, Inc. Double Cylinder Wall Tank Level Indicator GL075PP3

Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators provide visual level indication for highly corrosive or ultra-pure liquids compatible with Pyrex glass, featuring PVC, polypropylene, or PTFE ends with standard FKM O-ring seals. The GL075PP3 variant has 3/4" NPT ends in natural polypropylene and a nominal length of 3 feet, with an outer acrylic shield and inner Pyrex wall for impact resistance and corrosion protection. It is designed for 3/4" pipe size and supports BSP threads. No flange or mounting hardware is required.

Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators provide visual level indication for highly corrosive or ultra-pure liquids compatible with Pyrex glass, featuring PVC, polypropylene, or PTFE ends with standard FKM O-ring seals. The GL075PP3 variant has 3/4" NPT ends in natural polypropylene and a nominal length of 3 feet, with an outer acrylic shield and inner Pyrex wall for impact resistance and corrosion protection. It is designed for 3/4" pipe size and supports BSP threads. No flange or mounting hardware is required.

Suppliers

Company
Product
Description
Supplier Links
Double Cylinder Wall Tank Level Indicator - GL075PP3 - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Double Cylinder Wall Tank Level Indicator
GL075PP3
Double Cylinder Wall Tank Level Indicator GL075PP3
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2″ or 3/4″ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GL075PP3
Product Name Double Cylinder Wall Tank Level Indicator
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
Window Diameter, Length 34 inch (864 mm)
Window Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wall Sight Flow Glass - GY125V-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.25 inch (31.75 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW200V-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 2 inch (50.8 mm)
View Details
Double Wall Sight Flow Glass - GY125EP-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.25 inch (31.75 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW150V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details