Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2″ or 3/4″ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Plast-O-Matic Valves, Inc. | |
---|---|
Product Category | Sight Windows |
Product Number | GL050TF4 |
Product Name | Double Cylinder Wall Tank Level Indicator |
Window Shape | Full View |
Connection Type | Threaded - NPT; BSP |
Thread or Flange Size: | 0.5000 inch (12.7 mm) |
Window Diameter, Length | 46 inch (1168 mm) |
Window Width | 1.5 inch (38.1 mm) |