Plascore Incorporated PP Polypropylene Honeycomb

Description
PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or without a non-woven polyester veil for better bonding. It is also supplied with or without a film barrier under the polyester veil to limit the amount of resin consumption. Features: • High strength-to-weight ratio • Corrosion, fungi, rot, chemical and moisture resistant • Sound and vibration dampening • Energy absorbing • Thermoformable • Temperature use to 180°F • Recyclable Applications: PP polypropylene honeycomb uses include sandwich panel cores, energy absorption and filtration media. Availability: PP polypropylene honeycomb is available in the following standard dimensions.
Description
PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or without a non-woven polyester veil for better bonding. It is also supplied with or without a film barrier under the polyester veil to limit the amount of resin consumption. Features: • High strength-to-weight ratio • Corrosion, fungi, rot, chemical and moisture resistant • Sound and vibration dampening • Energy absorbing • Thermoformable • Temperature use to 180°F • Recyclable Applications: PP polypropylene honeycomb uses include sandwich panel cores, energy absorption and filtration media. Availability: PP polypropylene honeycomb is available in the following standard dimensions.

Suppliers

Company
Product
Description
Supplier Links
PP Polypropylene Honeycomb -  - Plascore Incorporated
Zeeland, MI, USA
PP Polypropylene Honeycomb
PP Polypropylene Honeycomb
PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or without a non-woven polyester veil for better bonding. It is also supplied with or without a film barrier under the polyester veil to limit the amount of resin consumption. Features: • High strength-to-weight ratio • Corrosion, fungi, rot, chemical and moisture resistant • Sound and vibration dampening • Energy absorbing • Thermoformable • Temperature use to 180°F • Recyclable Applications: PP polypropylene honeycomb uses include sandwich panel cores, energy absorption and filtration media. Availability: PP polypropylene honeycomb is available in the following standard dimensions.

PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable.

PP polypropylene honeycomb is supplied with or without a non-woven polyester veil for better bonding. It is also supplied with or without a film barrier under the polyester veil to limit the amount of resin consumption.

Features:

• High strength-to-weight ratio
• Corrosion, fungi, rot, chemical and moisture resistant
• Sound and vibration dampening
• Energy absorbing
• Thermoformable
• Temperature use to 180°F
• Recyclable

Applications:

PP polypropylene honeycomb uses include sandwich panel cores, energy absorption and filtration media.

Availability:

PP polypropylene honeycomb is available in the following standard dimensions.

Supplier's Site

Technical Specifications

  Plascore Incorporated
Product Category Honeycombs and Honeycomb Materials
Product Name PP Polypropylene Honeycomb
Core Material Thermoplastic; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Honeycomb Supports for Precious Metal Gauzes -  - CoorsTek
Specs
Core Material Ceramic
Applications Hydrocyanic Acid Manufacturing, Nitrous Oxide Abatement, Process Requiring: Thermal Shock and Corrosion Resistance, Chemical Resistance
Features Chemical Resistant
View Details
PC2 Polycarbonate Honeycomb -  - Plascore Incorporated
Plascore Incorporated
Specs
Core Material Thermoplastic; Polycarbonate (PC)
Applications Aerospace; Explosion or Energy Absorption
Features Electrically Conductive; Fire Retardant; Weather Resistant; Thermal Insulation; Electrical Insulation; EMI Shielding; Buoyancy / Waterproof
View Details