Plascore Incorporated PC2 Polycarbonate Honeycomb

Description
PC2 polycarbonate honeycomb exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. Features: • Excellent dielectric properties • Good thermal and electric insulator • Conductive grades available • Fire resistant • Corrosion resistant • Fungi resistant • Sandwich skins can be melted to core • Use temperature below 200°F • Small cell sizes at high densities • Available transparent and in colors Applications: PC2 polycarbonate honeycomb uses include wind tunnels – grilles, sandwich cores, radomes – antennae, skylights, energy absorbing structures and EMI/RFI shielding. Availability: PC2 polycarbonate honeycomb is available in the following standard dimensions.
Description
PC2 polycarbonate honeycomb exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. Features: • Excellent dielectric properties • Good thermal and electric insulator • Conductive grades available • Fire resistant • Corrosion resistant • Fungi resistant • Sandwich skins can be melted to core • Use temperature below 200°F • Small cell sizes at high densities • Available transparent and in colors Applications: PC2 polycarbonate honeycomb uses include wind tunnels – grilles, sandwich cores, radomes – antennae, skylights, energy absorbing structures and EMI/RFI shielding. Availability: PC2 polycarbonate honeycomb is available in the following standard dimensions.

Suppliers

Company
Product
Description
Supplier Links
PC2 Polycarbonate Honeycomb -  - Plascore Incorporated
Zeeland, MI, USA
PC2 Polycarbonate Honeycomb
PC2 Polycarbonate Honeycomb
PC2 polycarbonate honeycomb exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. Features: • Excellent dielectric properties • Good thermal and electric insulator • Conductive grades available • Fire resistant • Corrosion resistant • Fungi resistant • Sandwich skins can be melted to core • Use temperature below 200°F • Small cell sizes at high densities • Available transparent and in colors Applications: PC2 polycarbonate honeycomb uses include wind tunnels – grilles, sandwich cores, radomes – antennae, skylights, energy absorbing structures and EMI/RFI shielding. Availability: PC2 polycarbonate honeycomb is available in the following standard dimensions.

PC2 polycarbonate honeycomb exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable.

Features:

• Excellent dielectric properties
• Good thermal and electric insulator
• Conductive grades available
• Fire resistant
• Corrosion resistant
• Fungi resistant
• Sandwich skins can be melted to core
• Use temperature below 200°F
• Small cell sizes at high densities
• Available transparent and in colors

Applications:

PC2 polycarbonate honeycomb uses include wind tunnels – grilles, sandwich cores, radomes – antennae, skylights, energy absorbing structures and EMI/RFI shielding.

Availability:

PC2 polycarbonate honeycomb is available in the following standard dimensions.

Supplier's Site

Technical Specifications

  Plascore Incorporated
Product Category Honeycombs and Honeycomb Materials
Product Name PC2 Polycarbonate Honeycomb
Core Material Thermoplastic; Polycarbonate (PC)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Honeycomb Supports for Precious Metal Gauzes -  - CoorsTek
Specs
Core Material Ceramic
Applications Hydrocyanic Acid Manufacturing, Nitrous Oxide Abatement, Process Requiring: Thermal Shock and Corrosion Resistance, Chemical Resistance
Features Chemical Resistant
View Details
PP Polypropylene Honeycomb -  - Plascore Incorporated
Plascore Incorporated
Specs
Core Material Thermoplastic; Polypropylene
Applications Acoustic Insulation or Sound Proofing; Explosion or Energy Absorption; Filtration / Filter Supports
Features Chemical Resistant; Acoustic Insulation or Sound Proofing; Weather Resistant; Dampening; Thermal Insulation; Buoyancy / Waterproof
View Details