Harmonics Limited GenMax® 3rd-Harmonic Blocking Filter for use with Multiple Paralleled Generators HLGM0.25-48Y

Description
Harmonics Limited has re-introduced a new passive, tuned Harmonic Suppression System (HSS®) for generators, called the GenMax. The GenMax addresses the issue which arises when multiple generators are paralleled and a small difference in winding pitch occurs among them. This produces differences in 3rd harmonic voltage for each generator and results in a flow of harmonic currents in the grounding systems. The GenMax blocks the flow of 3rd harmonic ground current while still maintaining ground continuity at 60 Hz. In wye-configured generators, the common is connected to the generator frame and an earth ground. Where there are slight differences in the pitch of the paralleled generators, the wires providing this connection can be forced to carry many hundreds of amperes of 3rd harmonic current. If there is a ground fault shunt-trip breaker protecting the generator, it will open long before the generator can reach full capacity thereby limiting full utilization of the generator capacity. With the GenMax in the system, the damaging 3rd harmonic current is minimized and the generators can now be loaded to full capacity. This new application of HL’s HSS technology allows generators with differences in winding pitch to operate at full capacity by reducing circulating 3rd harmonic ground current to only a few amperes.
Description
Harmonics Limited has re-introduced a new passive, tuned Harmonic Suppression System (HSS®) for generators, called the GenMax. The GenMax addresses the issue which arises when multiple generators are paralleled and a small difference in winding pitch occurs among them. This produces differences in 3rd harmonic voltage for each generator and results in a flow of harmonic currents in the grounding systems. The GenMax blocks the flow of 3rd harmonic ground current while still maintaining ground continuity at 60 Hz. In wye-configured generators, the common is connected to the generator frame and an earth ground. Where there are slight differences in the pitch of the paralleled generators, the wires providing this connection can be forced to carry many hundreds of amperes of 3rd harmonic current. If there is a ground fault shunt-trip breaker protecting the generator, it will open long before the generator can reach full capacity thereby limiting full utilization of the generator capacity. With the GenMax in the system, the damaging 3rd harmonic current is minimized and the generators can now be loaded to full capacity. This new application of HL’s HSS technology allows generators with differences in winding pitch to operate at full capacity by reducing circulating 3rd harmonic ground current to only a few amperes.

Suppliers

Company
Product
Description
Supplier Links
GenMax® 3rd-Harmonic Blocking Filter for use with Multiple Paralleled Generators - HLGM0.25-48Y - Harmonics Limited
New Haven, CT, USA
GenMax® 3rd-Harmonic Blocking Filter for use with Multiple Paralleled Generators
HLGM0.25-48Y
GenMax® 3rd-Harmonic Blocking Filter for use with Multiple Paralleled Generators HLGM0.25-48Y
Harmonics Limited has re-introduced a new passive, tuned Harmonic Suppression System (HSS®) for generators, called the GenMax. The GenMax addresses the issue which arises when multiple generators are paralleled and a small difference in winding pitch occurs among them. This produces differences in 3rd harmonic voltage for each generator and results in a flow of harmonic currents in the grounding systems. The GenMax blocks the flow of 3rd harmonic ground current while still maintaining ground continuity at 60 Hz. In wye-configured generators, the common is connected to the generator frame and an earth ground. Where there are slight differences in the pitch of the paralleled generators, the wires providing this connection can be forced to carry many hundreds of amperes of 3rd harmonic current. If there is a ground fault shunt-trip breaker protecting the generator, it will open long before the generator can reach full capacity thereby limiting full utilization of the generator capacity. With the GenMax in the system, the damaging 3rd harmonic current is minimized and the generators can now be loaded to full capacity. This new application of HL’s HSS technology allows generators with differences in winding pitch to operate at full capacity by reducing circulating 3rd harmonic ground current to only a few amperes.

Harmonics Limited has re-introduced a new passive, tuned Harmonic Suppression System (HSS®) for generators, called the GenMax. The GenMax addresses the issue which arises when multiple generators are paralleled and a small difference in winding pitch occurs among them. This produces differences in 3rd harmonic voltage for each generator and results in a flow of harmonic currents in the grounding systems. The GenMax blocks the flow of 3rd harmonic ground current while still maintaining ground continuity at 60 Hz.

In wye-configured generators, the common is connected to the generator frame and an earth ground. Where there are slight differences in the pitch of the paralleled generators, the wires providing this connection can be forced to carry many hundreds of amperes of 3rd harmonic current. If there is a ground fault shunt-trip breaker protecting the generator, it will open long before the generator can reach full capacity thereby limiting full utilization of the generator capacity. With the GenMax in the system, the damaging 3rd harmonic current is minimized and the generators can now be loaded to full capacity.

This new application of HL’s HSS technology allows generators with differences in winding pitch to operate at full capacity by reducing circulating 3rd harmonic ground current to only a few amperes.

Supplier's Site

Technical Specifications

  Harmonics Limited
Product Category Harmonic Filters
Product Number HLGM0.25-48Y
Product Name GenMax® 3rd-Harmonic Blocking Filter for use with Multiple Paralleled Generators
Filter Type Passive
Unlock Full Specs
to access all available technical data

Similar Products

SyntriX™ Active Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 %
View Details
HG7 Passive Harmonic Filter - HG75CW00ST - TCI, LLC (Trans-Coil International)
TCI, LLC (Trans-Coil International)
Specs
Filter Type Passive
Signal Type Three Phase
THID 0.0530 to 0.0850 %
View Details
Harmonic Filter - HFM-FB 28-460 - Block USA, Inc.
Specs
Signal Type Three Phase
Frequency 60Hz
Features UL Listing Mark
View Details
TransMax® Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer - HLTM500-AL - Harmonics Limited
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 208V (optional feature); 480V
View Details