Pinnacle Systems, Inc. Safety Mat Systems NSD

Description
Heavy duty and flexible safety mat system. The Category 3 controller meets all safety standards. This style system is the traditional style of a normally open (NO) switch mats. Customized shapes and sizes of mats is our specialty with large 6′ x 12′ single mat capability. Made in USA. Break through technology provides digital (on/off) switching for safety mat applications. The advanced switching mechanism provides the following: Safety mats are designed to be machine interfaced with only controllers for normally open SPST 4-wire safety mats. The safety mat has no rigid steel electrodes used in the switching mechanism that can rust and dent. The safety mat contains no wiring solder joints within the mat assembly that could degrade or short out. Wiring solder joints can fail under loads such as fork truck or hand cart traffic. Flexible electrodes life cycle over 5,000,000 switch activations.
Datasheet
Description
Heavy duty and flexible safety mat system. The Category 3 controller meets all safety standards. This style system is the traditional style of a normally open (NO) switch mats. Customized shapes and sizes of mats is our specialty with large 6′ x 12′ single mat capability. Made in USA. Break through technology provides digital (on/off) switching for safety mat applications. The advanced switching mechanism provides the following: Safety mats are designed to be machine interfaced with only controllers for normally open SPST 4-wire safety mats. The safety mat has no rigid steel electrodes used in the switching mechanism that can rust and dent. The safety mat contains no wiring solder joints within the mat assembly that could degrade or short out. Wiring solder joints can fail under loads such as fork truck or hand cart traffic. Flexible electrodes life cycle over 5,000,000 switch activations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Mat Systems - NSD - Pinnacle Systems, Inc.
Pittsburgh, PA, USA
Safety Mat Systems
NSD
Safety Mat Systems NSD
Heavy duty and flexible safety mat system. The Category 3 controller meets all safety standards. This style system is the traditional style of a normally open (NO) switch mats. Customized shapes and sizes of mats is our specialty with large 6′ x 12′ single mat capability. Made in USA. Break through technology provides digital (on/off) switching for safety mat applications. The advanced switching mechanism provides the following: Safety mats are designed to be machine interfaced with only controllers for normally open SPST 4-wire safety mats. The safety mat has no rigid steel electrodes used in the switching mechanism that can rust and dent. The safety mat contains no wiring solder joints within the mat assembly that could degrade or short out. Wiring solder joints can fail under loads such as fork truck or hand cart traffic. Flexible electrodes life cycle over 5,000,000 switch activations.

Heavy duty and flexible safety mat system. The Category 3 controller meets all safety standards. This style system is the traditional style of a normally open (NO) switch mats. Customized shapes and sizes of mats is our specialty with large 6′ x 12′ single mat capability. Made in USA.

Break through technology provides digital (on/off) switching for safety mat applications. The advanced switching mechanism provides the following:

  • Safety mats are designed to be machine interfaced with only controllers for normally open SPST 4-wire safety mats.
  • The safety mat has no rigid steel electrodes used in the switching mechanism that can rust and dent.
  • The safety mat contains no wiring solder joints within the mat assembly that could degrade or short out. Wiring solder joints can fail under loads such as fork truck or hand cart traffic.
  • Flexible electrodes life cycle over 5,000,000 switch activations.
Supplier's Site Datasheet

Technical Specifications

  Pinnacle Systems, Inc.
Product Category Safety Mats
Product Number NSD
Product Name Safety Mat Systems
Switch Pole and Throw Specifications Single Pole, Single Throw (SPST)
Switch Configuration Normally Open (NO)
Controller Options Safety mat comes with a required external controller
Safety Category Type Type 3
Safety Mat Surface Features Non-skid Surface; Chemical/Moisture Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Safety Pressure Mats - SMS4 - Schmersal Inc.
Specs
Switch Configuration Normally Closed (NC)
Safety Category Type Type 3
Safety Mat Surface Features Non-skid Surface; Chemical/Moisture Resistant
View Details
Safety Mats Guardmaster - 440F-M0613DYNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Length 0.7902 inch (20.07 mm)
Width 11.81 inch (300 mm)
View Details
Entrance Mats - 2217904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 70.87 inch (1800 mm)
Width 35.43 inch (900 mm)
View Details
Safety Welding Mat Systems - High Temp - Pinnacle Systems, Inc.
Specs
Controller Options Safety mat comes with a required external controller
Safety Mat Surface Features Non-skid Surface; Chemical/Moisture Resistant
Certifications UL certified; CE certified
View Details