Piezosystem Jena, Inc. Miniature Retroreflector Interferometer MI-Series

Description
Our MI-Series miniature interferometers, equipped with triple-faceted retroreflectors, are precision length measurement instruments designed for incorporation into customer supplied systems, and are readily adapted to suit a wide variety of experimental setups and tasks. Their miniaturized sensor head and triple-faceted retroreflector allow their employment as permanently installed metrological systems. Their fiber optic coupled sensor head both provides major benefits in many types of applications and makes overall metrological systems more versatile. Their miniature interferometer converts motion of their triple-faceted retroreflector into optical interference signals that are transmitted to their optoelectronic signal processing/power supply unit for processing and output as lengths. Their He-Ne laser, which is frequency stabilized on models with large dynamic ranges, and correction of laser wavelengths to compensate for environmental effects form the basis for their high metric precision. The instruments themselves are free of linearity errors. Instrument operation and display of measurement results may be via either a separate keypad/display unit or a PC running an optional software package.
Datasheet
Description
Our MI-Series miniature interferometers, equipped with triple-faceted retroreflectors, are precision length measurement instruments designed for incorporation into customer supplied systems, and are readily adapted to suit a wide variety of experimental setups and tasks. Their miniaturized sensor head and triple-faceted retroreflector allow their employment as permanently installed metrological systems. Their fiber optic coupled sensor head both provides major benefits in many types of applications and makes overall metrological systems more versatile. Their miniature interferometer converts motion of their triple-faceted retroreflector into optical interference signals that are transmitted to their optoelectronic signal processing/power supply unit for processing and output as lengths. Their He-Ne laser, which is frequency stabilized on models with large dynamic ranges, and correction of laser wavelengths to compensate for environmental effects form the basis for their high metric precision. The instruments themselves are free of linearity errors. Instrument operation and display of measurement results may be via either a separate keypad/display unit or a PC running an optional software package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Retroreflector Interferometer - MI-Series - Piezosystem Jena, Inc.
Hopedale, MA, USA
Miniature Retroreflector Interferometer
MI-Series
Miniature Retroreflector Interferometer MI-Series
Our MI-Series miniature interferometers, equipped with triple-faceted retroreflectors, are precision length measurement instruments designed for incorporation into customer supplied systems, and are readily adapted to suit a wide variety of experimental setups and tasks. Their miniaturized sensor head and triple-faceted retroreflector allow their employment as permanently installed metrological systems. Their fiber optic coupled sensor head both provides major benefits in many types of applications and makes overall metrological systems more versatile. Their miniature interferometer converts motion of their triple-faceted retroreflector into optical interference signals that are transmitted to their optoelectronic signal processing/power supply unit for processing and output as lengths. Their He-Ne laser, which is frequency stabilized on models with large dynamic ranges, and correction of laser wavelengths to compensate for environmental effects form the basis for their high metric precision. The instruments themselves are free of linearity errors. Instrument operation and display of measurement results may be via either a separate keypad/display unit or a PC running an optional software package.

Our MI-Series miniature interferometers, equipped with triple-faceted retroreflectors, are precision length measurement instruments designed for incorporation into customer supplied systems, and are readily adapted to suit a wide variety of experimental setups and tasks. Their miniaturized sensor head and triple-faceted retroreflector allow their employment as permanently installed metrological systems.

Their fiber optic coupled sensor head both provides major benefits in many types of applications and makes overall metrological systems more versatile.
Their miniature interferometer converts motion of their triple-faceted retroreflector into optical interference signals that are transmitted to their optoelectronic signal processing/power supply unit for processing and output as lengths. Their He-Ne laser, which is frequency stabilized on models with large dynamic ranges, and correction of laser wavelengths to compensate for environmental effects form the basis for their high metric precision. The instruments themselves are free of linearity errors.
Instrument operation and display of measurement results may be via either a separate keypad/display unit or a PC running an optional software package.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Interferometers
Product Number MI-Series
Product Name Miniature Retroreflector Interferometer
Laser Type HeNe
Unlock Full Specs
to access all available technical data

Similar Products

Sensors for thickness measurements - interferoMETER IMP TH45/VAC - Micro-Epsilon Group
Specs
Measurement Capability Thickness; Specialty / Other; Thickness
Optical Configuration NIR-SLED interferometer
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Atmospheric Emitted Radiance Interferometer - AERI - ABB Measurement & Analytics
Specs
Applications

Weather forecasting, Cloud and aerosol studies, Air quality monitoring (pollution), Airport monitoring, etc.

Optical Configuration Michelson
Laser Type CO2
View Details
Fizeau Interferometer for Flat or Spherical Surfaces - FI 1100 Z - Mahr Inc.
Specs
Measurement Capability Specialty / Other; Flat and Spherical Surfaces
Applications Measurement of Flat, Concave or Convex Surfaces; Prism, Corner Cube, Wedge Angle and Homogeneity Measurements; Measurement of Machined, Ceramic
Orientation Horizontal
View Details
Miniature Double Plane Mirror Interferometer - SP-D Series - Piezosystem Jena, Inc.
Specs
Laser Type HeNe
Laser Wavelength 633 nm (6328 Å)
Remote Interface Computer Interface
View Details