Picosecond Pulse Labs, Inc. 5x Pick-off Tee Model SM101

Description
Features 7 kHz to 15 GHz Clean Transient Response with 21 ps Risetime Rated 16V, 500 mA Small Footprint, .375"x.375" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: The SM101 is a very small footprint high performance surface mount bias tee. The SM101 exhibits 0.5 dB insertion loss to frequencies as high as 9 GHz minimizing the design constraints on 10 Gb/s system designs.Description: This is an ultra-broadband surface mount bias tee with DC-blocking capacitor designed for use in 10 Gb/s systems. It passes very fast risetime pulses with a minimum of waveform distortion. The risetime is only 21 ps and the -3 dB bandwidth extends over many decades from 7 kHz to 15 GHz. The small size and low cost enable system designers to achieve their increasingly stringent package size and cost goals. As a leadless, soldermount, electrical component, it can be connected to microstrip lines on a circuit board. This component is ideal for automated assembly. This Bias Tee is intended for use with a Hi-Z, constant current, DC source (Cs<20 pF). If it is used with a low-impedance, constant voltage DC source, the -3 dB low frequency is 1.35 MHz. In this case, external inductors may be used to extend the low-frequency cut-off. Note: A product guide, PG-3042 "SM101 Bias Tee Mounting and Testing Notes", which describes some guidelines for PC board assembly processing, and precision frequency response testing information, is available at the time of order.
Description
Features 7 kHz to 15 GHz Clean Transient Response with 21 ps Risetime Rated 16V, 500 mA Small Footprint, .375"x.375" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: The SM101 is a very small footprint high performance surface mount bias tee. The SM101 exhibits 0.5 dB insertion loss to frequencies as high as 9 GHz minimizing the design constraints on 10 Gb/s system designs.Description: This is an ultra-broadband surface mount bias tee with DC-blocking capacitor designed for use in 10 Gb/s systems. It passes very fast risetime pulses with a minimum of waveform distortion. The risetime is only 21 ps and the -3 dB bandwidth extends over many decades from 7 kHz to 15 GHz. The small size and low cost enable system designers to achieve their increasingly stringent package size and cost goals. As a leadless, soldermount, electrical component, it can be connected to microstrip lines on a circuit board. This component is ideal for automated assembly. This Bias Tee is intended for use with a Hi-Z, constant current, DC source (Cs<20 pF). If it is used with a low-impedance, constant voltage DC source, the -3 dB low frequency is 1.35 MHz. In this case, external inductors may be used to extend the low-frequency cut-off. Note: A product guide, PG-3042 "SM101 Bias Tee Mounting and Testing Notes", which describes some guidelines for PC board assembly processing, and precision frequency response testing information, is available at the time of order.

Suppliers

Company
Product
Description
Supplier Links
5x Pick-off Tee - Model SM101 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
5x Pick-off Tee
Model SM101
5x Pick-off Tee Model SM101
Features 7 kHz to 15 GHz Clean Transient Response with 21 ps Risetime Rated 16V, 500 mA Small Footprint, .375"x.375" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: The SM101 is a very small footprint high performance surface mount bias tee. The SM101 exhibits 0.5 dB insertion loss to frequencies as high as 9 GHz minimizing the design constraints on 10 Gb/s system designs.Description: This is an ultra-broadband surface mount bias tee with DC-blocking capacitor designed for use in 10 Gb/s systems. It passes very fast risetime pulses with a minimum of waveform distortion. The risetime is only 21 ps and the -3 dB bandwidth extends over many decades from 7 kHz to 15 GHz. The small size and low cost enable system designers to achieve their increasingly stringent package size and cost goals. As a leadless, soldermount, electrical component, it can be connected to microstrip lines on a circuit board. This component is ideal for automated assembly. This Bias Tee is intended for use with a Hi-Z, constant current, DC source (Cs<20 pF). If it is used with a low-impedance, constant voltage DC source, the -3 dB low frequency is 1.35 MHz. In this case, external inductors may be used to extend the low-frequency cut-off. Note: A product guide, PG-3042 "SM101 Bias Tee Mounting and Testing Notes", which describes some guidelines for PC board assembly processing, and precision frequency response testing information, is available at the time of order.

Features

  • 7 kHz to 15 GHz
  • Clean Transient Response with
    21 ps Risetime
  • Rated 16V, 500 mA
  • Small Footprint, .375"x.375"
    Applications
  • OC-192 Telecom Systems
  • Laser or Photodiode Biasing
  • Amplifier Biasing
    The Picosecond Advantage:
    The SM101 is a very small footprint high performance surface mount bias tee. The SM101 exhibits 0.5 dB insertion loss to frequencies as high as 9 GHz minimizing the design constraints on 10 Gb/s system designs.Description:
    This is an ultra-broadband surface mount bias tee with DC-blocking capacitor designed for use in 10 Gb/s systems. It passes very fast risetime pulses with a minimum of waveform distortion. The risetime is only 21 ps and the -3 dB bandwidth extends over many decades from 7 kHz to 15 GHz. The small size and low cost enable system designers to achieve their increasingly stringent package size and cost goals. As a leadless, soldermount, electrical component, it can be connected to microstrip lines on a circuit board. This component is ideal for automated assembly. This Bias Tee is intended for use with a Hi-Z, constant current, DC source (Cs<20 pF). If it is used with a low-impedance, constant voltage DC source, the -3 dB low frequency is 1.35 MHz. In this case, external inductors may be used to extend the low-frequency cut-off. Note: A product guide, PG-3042 "SM101 Bias Tee Mounting and Testing Notes", which describes some guidelines for PC board assembly processing, and precision frequency response testing information, is available at the time of order.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model SM101
Product Name 5x Pick-off Tee
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

BTL-0035SMG-2, Miniature Surface-Mount Bias-Tee - BTL-0035SMG-2 - Marki Microwave LLC
Specs
Frequency 5.00E-4 to 35 GHz
View Details
Bias Tee - MBT18-7-5000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT010040 - KBT010040 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1200 milliamps
View Details
Bias Tap - 50BT-017 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type BNC; Type N; SMA; TNC
Impedance 50-Ohm
DC Voltage 200 volts
View Details