Features
Ultra-Low Phase Noise
Input Frequency Range of 600 MHz to 1.5 GHz
Input Power Range of 25 dBm to 29 dBm, 27 dBm Nominal
Output Harmonics to 30 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage: Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7113 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7113 is based on monolithic Non-Linear-Transmiss
ion-Line (NLTL) circuit technology. The Model 7113’s banner spec is its outstanding phase noise performance and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.
Picosecond Pulse Labs, Inc.
Done
Description
Features
Ultra-Low Phase Noise
Input Frequency Range of 600 MHz to 1.5 GHz
Input Power Range of 25 dBm to 29 dBm, 27 dBm Nominal
Output Harmonics to 30 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage: Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7113 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7113 is based on monolithic Non-Linear-Transmiss
ion-Line (NLTL) circuit technology. The Model 7113’s banner spec is its outstanding phase noise performance and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.
Features
Ultra-Low Phase Noise
Input Frequency Range of 600 MHz to 1.5 GHz
Input Power Range of 25 dBm to 29 dBm, 27 dBm Nominal
Output Harmonics to 30 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage: Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7113 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7113 is based on monolithic Non-Linear-Transmiss
ion-Line (NLTL) circuit technology. The Model 7113’s banner spec is its outstanding phase noise performance and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.
Features
Ultra-Low Phase Noise
Input Frequency Range of 600 MHz to 1.5 GHz
Input Power Range of 25 dBm to 29 dBm, 27 dBm Nominal
Output Harmonics to 30 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage:
Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.Description:
Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7113 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7113 is based on monolithic Non-Linear-Transmission-Line (NLTL) circuit technology. The Model 7113’s banner spec is its outstanding phase noise performance and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.