Picosecond Pulse Labs, Inc. Bias Tee Model 5575A

Description
Features 10/300 kHz to 12 GHz 30 ps risetime 50 V, 20/500 mA SMA connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing 10Gb/s Telecom Systems The Picosecond Advantage: The Model 5575A Bias Tee is a high performance biasing network with a 12GHz frequency response. It exhibits excellent transient response characteristics for pulses with fast transition times.Description: The Model 5575A is a broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with high-speed transition edges with minimum pulse distortion. The risetime is 30 ps with a -3dB bandwidth extending from 10 kHz to 12 GHz. The 5575A will safely carry 500 mA of DC current. However, core saturation limits the low frequency response at DC currents above 20 mA (300 kHz at 500 mA). See Notes [1-3] on the Spec Sheet.
Description
Features 10/300 kHz to 12 GHz 30 ps risetime 50 V, 20/500 mA SMA connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing 10Gb/s Telecom Systems The Picosecond Advantage: The Model 5575A Bias Tee is a high performance biasing network with a 12GHz frequency response. It exhibits excellent transient response characteristics for pulses with fast transition times.Description: The Model 5575A is a broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with high-speed transition edges with minimum pulse distortion. The risetime is 30 ps with a -3dB bandwidth extending from 10 kHz to 12 GHz. The 5575A will safely carry 500 mA of DC current. However, core saturation limits the low frequency response at DC currents above 20 mA (300 kHz at 500 mA). See Notes [1-3] on the Spec Sheet.

Suppliers

Company
Product
Description
Supplier Links
Bias Tee Model 5575A
Features 10/300 kHz to 12 GHz 30 ps risetime 50 V, 20/500 mA SMA connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing 10Gb/s Telecom Systems The Picosecond Advantage: The Model 5575A Bias Tee is a high performance biasing network with a 12GHz frequency response. It exhibits excellent transient response characteristics for pulses with fast transition times.Description: The Model 5575A is a broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with high-speed transition edges with minimum pulse distortion. The risetime is 30 ps with a -3dB bandwidth extending from 10 kHz to 12 GHz. The 5575A will safely carry 500 mA of DC current. However, core saturation limits the low frequency response at DC currents above 20 mA (300 kHz at 500 mA). See Notes [1-3] on the Spec Sheet.

Features

  • 10/300 kHz to 12 GHz
  • 30 ps risetime
  • 50 V, 20/500 mA
  • SMA connectors
    Applications
  • Test and Measurement Systems
  • Laser, Photodiode or Amplifier Biasing
  • 10Gb/s Telecom Systems
    The Picosecond Advantage:
    The Model 5575A Bias Tee is a high performance biasing network with a 12GHz frequency response. It exhibits excellent transient response characteristics for pulses with fast transition times.Description:
    The Model 5575A is a broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with high-speed transition edges with minimum pulse distortion. The risetime is 30 ps with a -3dB bandwidth extending from 10 kHz to 12 GHz. The 5575A will safely carry 500 mA of DC current. However, core saturation limits the low frequency response at DC currents above 20 mA (300 kHz at 500 mA). See Notes [1-3] on the Spec Sheet.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5575A
Product Name Bias Tee
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-7-5000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
BT-0026SMG-2, Miniature Surface Mount Bias Tee - BT-0026SMG-2 - Marki Microwave LLC
Specs
Frequency 0.0200 to 26 GHz
View Details
Bias Tee KBT010180 - KBT010180 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
Bias T - MABT-011000-14230G - Richardson RFPD
Specs
DC Voltage 50 volts
DC Current 60000 milliamps
Frequency 2 to 18 GHz
View Details