Picosecond Pulse Labs, Inc. Bias Tee Model 5541A

Description
Features 80 kHz to 26 GHz 8 ps Risetime 50 V, 100 mA SMA Connectors Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: This bias tee exhibits a very clean transient response and has a 26 GHz bandwidth.Description: Our Model 5541A Bias Tee is a very broadband, coaxial bias insertion tee and DC blocking capacitor with an 8 ps risetime. It passes very short risetime pulses with a minimum of waveform distortion. The frequency response is flat over many decades and extends from 80 kHz to 26 GHz.
Description
Features 80 kHz to 26 GHz 8 ps Risetime 50 V, 100 mA SMA Connectors Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: This bias tee exhibits a very clean transient response and has a 26 GHz bandwidth.Description: Our Model 5541A Bias Tee is a very broadband, coaxial bias insertion tee and DC blocking capacitor with an 8 ps risetime. It passes very short risetime pulses with a minimum of waveform distortion. The frequency response is flat over many decades and extends from 80 kHz to 26 GHz.

Suppliers

Company
Product
Description
Supplier Links
Bias Tee Model 5541A
Features 80 kHz to 26 GHz 8 ps Risetime 50 V, 100 mA SMA Connectors Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: This bias tee exhibits a very clean transient response and has a 26 GHz bandwidth.Description: Our Model 5541A Bias Tee is a very broadband, coaxial bias insertion tee and DC blocking capacitor with an 8 ps risetime. It passes very short risetime pulses with a minimum of waveform distortion. The frequency response is flat over many decades and extends from 80 kHz to 26 GHz.

Features

  • 80 kHz to 26 GHz
  • 8 ps Risetime
  • 50 V, 100 mA
  • SMA Connectors
    Applications
  • OC-192 Telecom Systems
  • Laser or Photodiode Biasing
  • Amplifier Biasing
    The Picosecond Advantage:
    This bias tee exhibits a very clean transient response and has a 26 GHz bandwidth.Description:
    Our Model 5541A Bias Tee is a very broadband, coaxial bias insertion tee and DC blocking capacitor with an 8 ps risetime. It passes very short risetime pulses with a minimum of waveform distortion. The frequency response is flat over many decades and extends from 80 kHz to 26 GHz.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5541A
Product Name Bias Tee
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BT-0026, Bias Tee - BT-0026 - Marki Microwave LLC
Marki Microwave LLC
Specs
Frequency 0.0100 to 26 GHz
View Details
Bias Tee KBT014265 - KBT014265 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
Bias Tee - MBT18-7-5000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tap - 75BT-024 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type Type F
Impedance 75-Ohm
DC Voltage 100 volts
View Details